TE Connectivity Chip Resistor - Surface Mount SMW7160RJT

Description
160 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
160 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7160RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7160RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7160RJTTR-ND
160 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

160 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0517
Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0517
RES, 160R, 5%, 7W, WIREWOUND, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 160R, 5%, 7W, WIREWOUND, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0518
Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0518
RES, 160R, 5%, 7W, WIREWOUND, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 160R, 5%, 7W, WIREWOUND, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7160RJTTR-ND 92AH0517
Product Name Chip Resistor - Surface Mount Res, 160R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details