TE Connectivity Chip Resistor - Surface Mount SMW715RJT

Description
15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote
Description
15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 15R, 5%, 7W, Wirewound, SMD from TE Connectivity is a surface mount power resistor designed for high power applications. It features a resistance value of 15 ohms with a tolerance of ±5%. The resistor has a power rating of 7 watts and a maximum operating voltage of 750 volts. It is constructed using a wirewound technology, which enhances its performance in power circuitry. The product is suitable for environments with operating temperatures ranging from -55°C to 200°C. Additionally, it is compliant with RoHS standards and has a flameproof coating rated UL94V0, making it a reliable choice for various electronic applications. The resistor is available on tape for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Res, 15R, 5%, 7W, Wirewound, SMD from TE Connectivity is a surface mount power resistor designed for high power applications. It features a resistance value of 15 ohms with a tolerance of ±5%. The resistor has a power rating of 7 watts and a maximum operating voltage of 750 volts. It is constructed using a wirewound technology, which enhances its performance in power circuitry. The product is suitable for environments with operating temperatures ranging from -55°C to 200°C. Additionally, it is compliant with RoHS standards and has a flameproof coating rated UL94V0, making it a reliable choice for various electronic applications. The resistor is available on tape for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW715RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW715RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW715RJTTR-ND
15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW715RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW715RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW715RJTCT-ND
15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW715RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW715RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW715RJTDKR-ND
15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

15 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0512
Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0512
RES, 15R, 5%, 7W, WIREWOUND, SMD; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 15R, 5%, 7W, WIREWOUND, SMD; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0511
Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0511
RES, 15R, 5%, 7W, WIREWOUND, SMD; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 15R, 5%, 7W, WIREWOUND, SMD; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW715RJTTR-ND 92AH0512
Product Name Chip Resistor - Surface Mount Res, 15R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details