TE Connectivity Chip Resistor - Surface Mount SMW7130RJT

Description
130 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
130 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7130RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7130RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7130RJTCT-ND
130 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

130 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7130RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7130RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7130RJTTR-ND
130 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

130 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0509
Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0509
RES, 130R, 5%, 7W, WIREWOUND, SMD; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 130R, 5%, 7W, WIREWOUND, SMD; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0510
Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0510
RES, 130R, 5%, 7W, WIREWOUND, SMD; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 130R, 5%, 7W, WIREWOUND, SMD; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7130RJTCT-ND 92AH0509
Product Name Chip Resistor - Surface Mount Res, 130R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details