TE Connectivity Chip Resistor - Surface Mount SMW712RJT

Description
12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW712RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW712RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW712RJTCT-ND
12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW712RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW712RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW712RJTDKR-ND
12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW712RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW712RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW712RJTTR-ND
12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

12 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0504
Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0504
RES, 12R, 5%, 7W, WIREWOUND, SMD; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 12R, 5%, 7W, WIREWOUND, SMD; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0503
Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0503
RES, 12R, 5%, 7W, WIREWOUND, SMD; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 12R, 5%, 7W, WIREWOUND, SMD; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW712RJTCT-ND 92AH0504
Product Name Chip Resistor - Surface Mount Res, 12R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details