TE Connectivity Chip Resistor - Surface Mount SMW7120RJT

Description
120 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
120 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7120RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7120RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7120RJTTR-ND
120 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

120 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7120RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7120RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7120RJTCT-ND
120 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

120 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0506
Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0506
RES, 120R, 5%, 7W, WIREWOUND, SMD; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 120R, 5%, 7W, WIREWOUND, SMD; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0505
Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0505
RES, 120R, 5%, 7W, WIREWOUND, SMD; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 120R, 5%, 7W, WIREWOUND, SMD; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7120RJTTR-ND 92AH0506
Product Name Chip Resistor - Surface Mount Res, 120R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details