TE Connectivity Chip Resistor - Surface Mount SMW711RJT

Description
11 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
11 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW711RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW711RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW711RJTTR-ND
11 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

11 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW711RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW711RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW711RJTCT-ND
11 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

11 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0499
Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0499
RES, 11R, 5%, 7W, WIREWOUND, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 11R, 5%, 7W, WIREWOUND, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0500
Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0500
RES, 11R, 5%, 7W, WIREWOUND, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 11R, 5%, 7W, WIREWOUND, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW711RJTTR-ND 92AH0499
Product Name Chip Resistor - Surface Mount Res, 11R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details