Wirewound Resistors - SMD SMW5 R91 5% Product overview: SMW5R91JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R91JT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW5 R91 5% ( CGS )
910 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
910 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW5R91JT | SMW5R91JT | A138842TR-ND |
| Product Name | SMD Resistor | Fixed Resistors; SMW5 R91 5% ( CGS ) | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | |
| Standards and Certifications | RoHS | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |