TE Connectivity Fixed Resistors; SMW5 R82 5% ( CGS ) SMW5R82JT

Description
Fixed Resistors; SMW5 R82 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R82 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R82 5% ( CGS ) - SMW5R82JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R82 5% ( CGS )
SMW5R82JT
Fixed Resistors; SMW5 R82 5% ( CGS ) SMW5R82JT
Fixed Resistors; SMW5 R82 5% ( CGS )

Fixed Resistors; SMW5 R82 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138841TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138841TR-ND
Chip Resistor - Surface Mount A138841TR-ND
820 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

820 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138841CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138841CT-ND
Chip Resistor - Surface Mount A138841CT-ND
820 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

820 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W 0.82ohm Resistor - 52-SMW5R82JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.82ohm Resistor
52-SMW5R82JT
SMD 5W 0.82ohm Resistor 52-SMW5R82JT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 0.82ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5R82JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.82ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R82JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 0.82ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5R82JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.82ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R82JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SMW5R82JT A138841TR-ND 52-SMW5R82JT
Product Name Fixed Resistors; SMW5 R82 5% ( CGS ) Chip Resistor - Surface Mount SMD 5W 0.82ohm Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details