TE Connectivity SMD 0.62 Ohm 5W Resistor SMW5R62JT

Description
Res Wirewound 0.62 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R62JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R62JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 0.62 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R62JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R62JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.62 Ohm 5W Resistor - 52-SMW5R62JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.62 Ohm 5W Resistor
52-SMW5R62JT
SMD 0.62 Ohm 5W Resistor 52-SMW5R62JT
Res Wirewound 0.62 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R62JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R62JT can be used for catalog matching and distributor lookup.

Res Wirewound 0.62 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R62JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R62JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 R62 5% ( CGS ) - SMW5R62JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R62 5% ( CGS )
SMW5R62JT
Fixed Resistors; SMW5 R62 5% ( CGS ) SMW5R62JT
Fixed Resistors; SMW5 R62 5% ( CGS )

Fixed Resistors; SMW5 R62 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138839TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138839TR-ND
Chip Resistor - Surface Mount A138839TR-ND
620 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

620 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138839DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138839DKR-ND
Chip Resistor - Surface Mount A138839DKR-ND
620 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

620 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138839CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138839CT-ND
Chip Resistor - Surface Mount A138839CT-ND
620 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

620 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMW5R62JT SMW5R62JT A138839TR-ND
Product Name SMD 0.62 Ohm 5W Resistor Fixed Resistors; SMW5 R62 5% ( CGS ) Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details