Res Wirewound 0.51 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R51JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.51 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R51JT can be used for catalog matching and distributor lookup.
510 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
510 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
510 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW5 R51 5% ( CGS )
Surface Mount Metal Film Resistor, SM Series, 0.51 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW5R51JT | A131737DKR-ND | SMW5R51JT | 95W8600 |
| Product Name | SMD 0.51 Ohm 5W Resistor | Chip Resistor - Surface Mount | Fixed Resistors; SMW5 R51 5% ( CGS ) | Surface Mount Metal Film Resistor, Sm Series, 0.51 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | MetalFilm | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) |