SMW5R47JT -- SMW5 R47 5% CGS - TE CONNECTIVITY
TE Connectivity
Smw5 R47 5% Cgs - Te Connectivity
SMW5R47JT
Suppliers
Smw5 R47 5% Cgs - Te Connectivity
35AC3957
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3957 |
|
Product Name
|
Smw5 R47 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers