TE Connectivity Fixed Resistors; SMW5 R47 5% ( CGS ) SMW5R47JT

Description
Fixed Resistors; SMW5 R47 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R47 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R47 5% ( CGS ) - SMW5R47JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R47 5% ( CGS )
SMW5R47JT
Fixed Resistors; SMW5 R47 5% ( CGS ) SMW5R47JT
Fixed Resistors; SMW5 R47 5% ( CGS )

Fixed Resistors; SMW5 R47 5% ( CGS )

Supplier's Site
SMD 5W 0.47ohm 500V Resistor - 52-SMW5R47JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.47ohm 500V Resistor
52-SMW5R47JT
SMD 5W 0.47ohm 500V Resistor 52-SMW5R47JT
5W 0.47ohm Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW5R47JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.47ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.47ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R47JT can be used for catalog matching and distributor lookup.

5W 0.47ohm Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW5R47JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.47ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.47ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R47JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131736TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131736TR-ND
Chip Resistor - Surface Mount A131736TR-ND
470 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131736DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131736DKR-ND
Chip Resistor - Surface Mount A131736DKR-ND
470 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131736CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131736CT-ND
Chip Resistor - Surface Mount A131736CT-ND
470 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW5R47JT 52-SMW5R47JT A131736TR-ND
Product Name Fixed Resistors; SMW5 R47 5% ( CGS ) SMD 5W 0.47ohm 500V Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound
Resistance Range 0.4700 ohms 0.4700 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details