Fixed Resistors; SMW5 R39 5% ( CGS )
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 0.39ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5R39JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R39JT can be used for catalog matching and distributor lookup.
390 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
390 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
390 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMW5R39JT | 52-SMW5R39JT | A138737TR-ND |
| Product Name | Fixed Resistors; SMW5 R39 5% ( CGS ) | SMD 5W 0.39ohm Resistor | Chip Resistor - Surface Mount |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 0.3900 ohms | 0.3900 ohms | |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts | ||
| Configuration | Single Resistor |