TE Connectivity Fixed Resistors; SMW5 R36 5% ( CGS ) SMW5R36JT

Description
Fixed Resistors; SMW5 R36 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R36 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R36 5% ( CGS ) - SMW5R36JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R36 5% ( CGS )
SMW5R36JT
Fixed Resistors; SMW5 R36 5% ( CGS ) SMW5R36JT
Fixed Resistors; SMW5 R36 5% ( CGS )

Fixed Resistors; SMW5 R36 5% ( CGS )

Supplier's Site
SMD 0.36 Ohm 5W Resistor - 52-SMW5R36JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.36 Ohm 5W Resistor
52-SMW5R36JT
SMD 0.36 Ohm 5W Resistor 52-SMW5R36JT
Res Wirewound 0.36 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R36JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R36JT can be used for catalog matching and distributor lookup.

Res Wirewound 0.36 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R36JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R36JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131735DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131735DKR-ND
Chip Resistor - Surface Mount A131735DKR-ND
360 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

360 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131735TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131735TR-ND
Chip Resistor - Surface Mount A131735TR-ND
360 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

360 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131735CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131735CT-ND
Chip Resistor - Surface Mount A131735CT-ND
360 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

360 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8598
Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8598
Surface Mount Metal Film Resistor, SM Series, 0.36 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 0.36 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 16R9935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
16R9935
Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 16R9935
Surface Mount Metal Film Resistor, SM Series, 0.36 ohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 0.36 ohm, 5 W, - 5%, 500 V, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW5R36JT 52-SMW5R36JT A131735DKR-ND 95W8598 16R9935
Product Name Fixed Resistors; SMW5 R36 5% ( CGS ) SMD 0.36 Ohm 5W Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity Surface Mount Metal Film Resistor, Sm Series, 0.36 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound MetalFilm MetalFilm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details