TE Connectivity Fixed Resistors; SMW5 R33 5% ( CGS ) SMW5R33JT

Description
Fixed Resistors; SMW5 R33 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R33 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R33 5% ( CGS ) - SMW5R33JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R33 5% ( CGS )
SMW5R33JT
Fixed Resistors; SMW5 R33 5% ( CGS ) SMW5R33JT
Fixed Resistors; SMW5 R33 5% ( CGS )

Fixed Resistors; SMW5 R33 5% ( CGS )

Supplier's Site
SMD 5W 0.33ohm Resistor - 52-SMW5R33JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.33ohm Resistor
52-SMW5R33JT
SMD 5W 0.33ohm Resistor 52-SMW5R33JT
5W 0.33ohm 5% Wirewound SMD Power Resistor Product overview: SMW5R33JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R33JT can be used for catalog matching and distributor lookup.

5W 0.33ohm 5% Wirewound SMD Power Resistor Product overview: SMW5R33JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R33JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131734TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131734TR-ND
Chip Resistor - Surface Mount A131734TR-ND
330 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

330 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131734CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131734CT-ND
Chip Resistor - Surface Mount A131734CT-ND
330 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

330 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131734DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131734DKR-ND
Chip Resistor - Surface Mount A131734DKR-ND
330 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

330 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 0R33, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity - 99AC9936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity
99AC9936
Res, 0R33, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity 99AC9936
RES, 0R33, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:0.33ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 0R33, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:0.33ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW5R33JT 52-SMW5R33JT A131734TR-ND 99AC9936
Product Name Fixed Resistors; SMW5 R33 5% ( CGS ) SMD 5W 0.33ohm Resistor Chip Resistor - Surface Mount Res, 0R33, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details