TE Connectivity Chip Resistor - Surface Mount SMW5R20JT

Description
200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131844CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131844CT-ND
Chip Resistor - Surface Mount A131844CT-ND
200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131844DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131844DKR-ND
Chip Resistor - Surface Mount A131844DKR-ND
200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131844TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131844TR-ND
Chip Resistor - Surface Mount A131844TR-ND
200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

200 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 0.2 Ohm 5W Resistor - 52-SMW5R20JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 5W Resistor
52-SMW5R20JT
SMD 0.2 Ohm 5W Resistor 52-SMW5R20JT
Res Wirewound 0.2 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R20JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R20JT can be used for catalog matching and distributor lookup.

Res Wirewound 0.2 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R20JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R20JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 R20 5% ( CGS ) - SMW5R20JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R20 5% ( CGS )
SMW5R20JT
Fixed Resistors; SMW5 R20 5% ( CGS ) SMW5R20JT
Fixed Resistors; SMW5 R20 5% ( CGS )

Fixed Resistors; SMW5 R20 5% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A131844CT-ND 52-SMW5R20JT SMW5R20JT
Product Name Chip Resistor - Surface Mount SMD 0.2 Ohm 5W Resistor Fixed Resistors; SMW5 R20 5% ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers