TE Connectivity SMD 5W 0.18ohm 500V Resistor SMW5R18JT

Description
5W 0.18ohm Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW5R18JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.18ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.18ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R18JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 0.18ohm Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW5R18JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.18ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.18ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R18JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 0.18ohm 500V Resistor - 52-SMW5R18JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.18ohm 500V Resistor
52-SMW5R18JT
SMD 5W 0.18ohm 500V Resistor 52-SMW5R18JT
5W 0.18ohm Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW5R18JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.18ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.18ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R18JT can be used for catalog matching and distributor lookup.

5W 0.18ohm Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW5R18JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.18ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.18ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R18JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 R18 5% ( CGS ) - SMW5R18JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R18 5% ( CGS )
SMW5R18JT
Fixed Resistors; SMW5 R18 5% ( CGS ) SMW5R18JT
Fixed Resistors; SMW5 R18 5% ( CGS )

Fixed Resistors; SMW5 R18 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138734DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138734DKR-ND
Chip Resistor - Surface Mount A138734DKR-ND
180 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138734CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138734CT-ND
Chip Resistor - Surface Mount A138734CT-ND
180 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138734TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138734TR-ND
Chip Resistor - Surface Mount A138734TR-ND
180 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMW5R18JT SMW5R18JT A138734DKR-ND
Product Name SMD 5W 0.18ohm 500V Resistor Fixed Resistors; SMW5 R18 5% ( CGS ) Chip Resistor - Surface Mount
Technology / Construction WIRE WOUND Wirewound
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details