TE Connectivity Fixed Resistors; SMW5 R16 5% ( CGS ) SMW5R16JT

Description
Fixed Resistors; SMW5 R16 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R16 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R16 5% ( CGS ) - SMW5R16JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R16 5% ( CGS )
SMW5R16JT
Fixed Resistors; SMW5 R16 5% ( CGS ) SMW5R16JT
Fixed Resistors; SMW5 R16 5% ( CGS )

Fixed Resistors; SMW5 R16 5% ( CGS )

Supplier's Site
SMD Resistor - 52-SMW5R16JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-SMW5R16JT
SMD Resistor 52-SMW5R16JT
Wirewound Resistors - SMD SMW5 R16 5% Product overview: SMW5R16JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R16JT can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD SMW5 R16 5% Product overview: SMW5R16JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R16JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138838CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138838CT-ND
Chip Resistor - Surface Mount A138838CT-ND
160 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

160 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138838TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138838TR-ND
Chip Resistor - Surface Mount A138838TR-ND
160 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

160 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW5R16JT 52-SMW5R16JT A138838CT-ND
Product Name Fixed Resistors; SMW5 R16 5% ( CGS ) SMD Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details