TE Connectivity Chip Resistor - Surface Mount SMW5R15FT

Description
150 mOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138733TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138733TR-ND
Chip Resistor - Surface Mount A138733TR-ND
150 mOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 mOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138733CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138733CT-ND
Chip Resistor - Surface Mount A138733CT-ND
150 mOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 mOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 R15 1% ( CGS ) - SMW5R15FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R15 1% ( CGS )
SMW5R15FT
Fixed Resistors; SMW5 R15 1% ( CGS ) SMW5R15FT
Fixed Resistors; SMW5 R15 1% ( CGS )

Fixed Resistors; SMW5 R15 1% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SMW5R15FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMW5R15FT
Chip Resistor - Surface Mount SMW5R15FT
RES 0.15 OHM 1% 5W 5329

RES 0.15 OHM 1% 5W 5329

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A138733TR-ND SMW5R15FT SMW5R15FT
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW5 R15 1% ( CGS ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details