TE Connectivity Wirewound Resistors - SMD SMW5 R12 5% SMW5R12JT

Description
Wirewound Resistors - SMD SMW5 R12 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW5 R12 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW5 R12 5% - SMW5R12JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW5 R12 5%
SMW5R12JT
Wirewound Resistors - SMD SMW5 R12 5% SMW5R12JT
Wirewound Resistors - SMD SMW5 R12 5%

Wirewound Resistors - SMD SMW5 R12 5%

Supplier's Site
SMD 5W 0.12ohm Resistor - 52-SMW5R12JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.12ohm Resistor
52-SMW5R12JT
SMD 5W 0.12ohm Resistor 52-SMW5R12JT
5W 0.12ohm 5% Wirewound SMD Power Resistor Product overview: SMW5R12JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.12ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R12JT can be used for catalog matching and distributor lookup.

5W 0.12ohm 5% Wirewound SMD Power Resistor Product overview: SMW5R12JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.12ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R12JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138837CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138837CT-ND
Chip Resistor - Surface Mount A138837CT-ND
120 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

120 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138837TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138837TR-ND
Chip Resistor - Surface Mount A138837TR-ND
120 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

120 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW5R12JT 52-SMW5R12JT A138837CT-ND
Product Name Wirewound Resistors - SMD SMW5 R12 5% SMD 5W 0.12ohm Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 0.1200 ohms 0.1200 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers