TE Connectivity SMD 5W 82ohm Resistor SMW582RJT

Description
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 82ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW582RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 82ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW582RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 82ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW582RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 82ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW582RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 82ohm Resistor - 52-SMW582RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 82ohm Resistor
52-SMW582RJT
SMD 5W 82ohm Resistor 52-SMW582RJT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 82ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW582RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 82ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW582RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 82ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW582RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 82ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW582RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 82R 5% ( CGS ) - SMW582RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 82R 5% ( CGS )
SMW582RJT
Fixed Resistors; SMW5 82R 5% ( CGS ) SMW582RJT
Fixed Resistors; SMW5 82R 5% ( CGS )

Fixed Resistors; SMW5 82R 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138731CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138731CT-ND
Chip Resistor - Surface Mount A138731CT-ND
82 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

82 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138731TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138731TR-ND
Chip Resistor - Surface Mount A138731TR-ND
82 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

82 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138731DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138731DKR-ND
Chip Resistor - Surface Mount A138731DKR-ND
82 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

82 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMW582RJT SMW582RJT A138731CT-ND
Product Name SMD 5W 82ohm Resistor Fixed Resistors; SMW5 82R 5% ( CGS ) Chip Resistor - Surface Mount
Technology / Construction WIRE WOUND Wirewound
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details