TE Connectivity Fixed Resistors; SMW5 6R8 1% ( CGS ) SMW56R8FT

Description
Fixed Resistors; SMW5 6R8 1% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 6R8 1% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 6R8 1% ( CGS ) - SMW56R8FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 6R8 1% ( CGS )
SMW56R8FT
Fixed Resistors; SMW5 6R8 1% ( CGS ) SMW56R8FT
Fixed Resistors; SMW5 6R8 1% ( CGS )

Fixed Resistors; SMW5 6R8 1% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138730CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138730CT-ND
Chip Resistor - Surface Mount A138730CT-ND
6.8 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138730TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138730TR-ND
Chip Resistor - Surface Mount A138730TR-ND
6.8 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138730DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138730DKR-ND
Chip Resistor - Surface Mount A138730DKR-ND
6.8 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMW56R8FT A138730CT-ND
Product Name Fixed Resistors; SMW5 6R8 1% ( CGS ) Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details