Fixed Resistors; SMW5 6R2 5% ( CGS )
6.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
6.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
6.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Surface Mount Metal Film Resistor, SM Series, 6.2 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
Surface Mount Metal Film Resistor, SM Series, 6.2 ohm, 5 W, - 5%, 500 V, SMD
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW56R2JT | A131729TR-ND | 95W8630 | 18R4394 |
| Product Name | Fixed Resistors; SMW5 6R2 5% ( CGS ) | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Sm Series, 6.2 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity | Surface Mount Metal Film Resistor, Sm Series, 6.2 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | MetalFilm | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |