TE Connectivity Chip Resistor - Surface Mount SMW55R1JT

Description
5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131727DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131727DKR-ND
Chip Resistor - Surface Mount A131727DKR-ND
5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131727TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131727TR-ND
Chip Resistor - Surface Mount A131727TR-ND
5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131727CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131727CT-ND
Chip Resistor - Surface Mount A131727CT-ND
5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

5.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W 5.1ohm Resistor - 52-SMW55R1JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 5.1ohm Resistor
52-SMW55R1JT
SMD 5W 5.1ohm Resistor 52-SMW55R1JT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 5.1ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW55R1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 5.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 5.1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW55R1JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 5.1ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW55R1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 5.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 5.1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW55R1JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 5R1 5% ( CGS ) - SMW55R1JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 5R1 5% ( CGS )
SMW55R1JT
Fixed Resistors; SMW5 5R1 5% ( CGS ) SMW55R1JT
Fixed Resistors; SMW5 5R1 5% ( CGS )

Fixed Resistors; SMW5 5R1 5% ( CGS )

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SMW55R1JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMW55R1JT
Resistors - Chip Resistor - Surface Mount SMW55R1JT
RES SMD 5.1 OHM 5% 5W 5329

RES SMD 5.1 OHM 5% 5W 5329

Supplier's Site
Chip Resistor - Surface Mount - SMW55R1JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMW55R1JT
Chip Resistor - Surface Mount SMW55R1JT
RES SMD 5.1 OHM 5% 5W 5329

RES SMD 5.1 OHM 5% 5W 5329

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8628
Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8628
Surface Mount Metal Film Resistor, SM Series, 5.1 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 5.1 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5, 500 V, Smd Cgs Te Connectivity - 46AK9499 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5, 500 V, Smd Cgs Te Connectivity
46AK9499
Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5, 500 V, Smd Cgs Te Connectivity 46AK9499
SURFACE MOUNT METAL FILM RESISTOR, SM SERIES, 5.1 OHM, 5 W, - 5, 500 V, SMD

SURFACE MOUNT METAL FILM RESISTOR, SM SERIES, 5.1 OHM, 5 W, - 5, 500 V, SMD

Supplier's Site
Res, 5R1, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 18R4392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
18R4392
Res, 5R1, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 18R4392
RES, 5R1, 0.1%, 5W, 5328, WIREWOUND; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 5R1, 0.1%, 5W, 5328, WIREWOUND; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A131727DKR-ND 52-SMW55R1JT SMW55R1JT SMW55R1JT SMW55R1JT 95W8628 46AK9499 18R4392
Product Name Chip Resistor - Surface Mount SMD 5W 5.1ohm Resistor Fixed Resistors; SMW5 5R1 5% ( CGS ) Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity Surface Mount Metal Film Resistor, Sm Series, 5.1 Ohm, 5 W, 5, 500 V, Smd Cgs Te Connectivity Res, 5R1, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound MetalFilm MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5329 (13573 Metric), J-Lead Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 5328 [13573 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details