TE Connectivity Fixed Resistors; SMW5 51R 5% ( CGS ) SMW551RJT

Description
Fixed Resistors; SMW5 51R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 51R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 51R 5% ( CGS ) - SMW551RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 51R 5% ( CGS )
SMW551RJT
Fixed Resistors; SMW5 51R 5% ( CGS ) SMW551RJT
Fixed Resistors; SMW5 51R 5% ( CGS )

Fixed Resistors; SMW5 51R 5% ( CGS )

Supplier's Site
SMD 5W 500V Resistor - 52-SMW551RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW551RJT
SMD 5W 500V Resistor 52-SMW551RJT
5W 51R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW551RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW551RJT can be used for catalog matching and distributor lookup.

5W 51R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW551RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW551RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131837CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131837CT-ND
Chip Resistor - Surface Mount A131837CT-ND
51 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

51 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131837TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131837TR-ND
Chip Resistor - Surface Mount A131837TR-ND
51 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

51 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131837DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131837DKR-ND
Chip Resistor - Surface Mount A131837DKR-ND
51 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

51 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9500
Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9500
RES, 51R, 0.1%, 5W, 5328, WIREWOUND; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 51R, 0.1%, 5W, 5328, WIREWOUND; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 19R4877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
19R4877
Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 19R4877
RES, 51R, 0.1%, 5W, 5328, WIREWOUND; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 51R, 0.1%, 5W, 5328, WIREWOUND; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW551RJT 52-SMW551RJT A131837CT-ND 46AK9500
Product Name Fixed Resistors; SMW5 51R 5% ( CGS ) SMD 5W 500V Resistor Chip Resistor - Surface Mount Res, 51R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 51 ohms 51 ohms 51 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details