TE Connectivity Wirewound Resistors - SMD SMW5 4R7 5% SMW54R7JT

Description
Wirewound Resistors - SMD SMW5 4R7 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW5 4R7 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW5 4R7 5% - SMW54R7JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW5 4R7 5%
SMW54R7JT
Wirewound Resistors - SMD SMW5 4R7 5% SMW54R7JT
Wirewound Resistors - SMD SMW5 4R7 5%

Wirewound Resistors - SMD SMW5 4R7 5%

Supplier's Site
Chip Resistor - Surface Mount - A106033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106033TR-ND
Chip Resistor - Surface Mount A106033TR-ND
4.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

4.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A106033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106033DKR-ND
Chip Resistor - Surface Mount A106033DKR-ND
4.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

4.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A106033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106033CT-ND
Chip Resistor - Surface Mount A106033CT-ND
4.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

4.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMW54R7JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW54R7JT
SMD 5W 500V Resistor 52-SMW54R7JT
5W 4.7R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW54R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW54R7JT can be used for catalog matching and distributor lookup.

5W 4.7R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW54R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW54R7JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMW54R7JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMW54R7JT
Chip Resistor - Surface Mount SMW54R7JT
RES SMD 4.7 OHM 5% 5W 5329

RES SMD 4.7 OHM 5% 5W 5329

Supplier's Site Datasheet
Res, Wirewound, 4R7, 5%, 5W, 5328; Resistance Cgs Te Connectivity - 94M9537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 5W, 5328; Resistance Cgs Te Connectivity
94M9537
Res, Wirewound, 4R7, 5%, 5W, 5328; Resistance Cgs Te Connectivity 94M9537
RES, WIREWOUND, 4R7, 5%, 5W, 5328; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 5W, 5328; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 18R4391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
18R4391
Res, 4R7, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 18R4391
RES, 4R7, 0.1%, 5W, 5328, WIREWOUND; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 4R7, 0.1%, 5W, 5328, WIREWOUND; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number SMW54R7JT A106033TR-ND 52-SMW54R7JT SMW54R7JT 94M9537
Product Name Wirewound Resistors - SMD SMW5 4R7 5% Chip Resistor - Surface Mount SMD 5W 500V Resistor Chip Resistor - Surface Mount Res, Wirewound, 4R7, 5%, 5W, 5328; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details