Fixed Resistors; SMW5 470R 1% ( CGS )
RESISTOR, WIRE WOUND, 5W, 1%, 200ppm, 470ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5470RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5470RFT can be used for catalog matching and distributor lookup.
470 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
470 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMW5470RFT | 52-SMW5470RFT | A138728CT-ND |
| Product Name | Fixed Resistors; SMW5 470R 1% ( CGS ) | SMD 5W 470ohm Resistor | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Resistance Range | 470 ohms | 470 ohms | |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts | ||
| Configuration | Single Resistor |