Fixed Resistors; SMW5 430R 5% ( CGS )
Win Source Part Number: 1349819-SMW5430RJT
Category: Resistors - Chip Resistor - Surface Mount
Series: SMW, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Size / Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm)
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 430 Ohms
Package / Case: 5329 (13573 Metric) , J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: SMW5
430 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
430 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
430 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Surface Mount Metal Film Resistor, SM Series, 430 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW5430RJT | 1349819-SMW5430RJT | A138834DKR-ND | 95W8627 |
| Product Name | Fixed Resistors; SMW5 430R 5% ( CGS ) | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Sm Series, 430 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound | MetalFilm | |
| Resistance Range | 430 ohms | 430 ohms | ||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 5 watts | 5 watts |