TE Connectivity Chip Resistor - Surface Mount SMW53R9JT

Description
3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131835TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131835TR-ND
Chip Resistor - Surface Mount A131835TR-ND
3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131835DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131835DKR-ND
Chip Resistor - Surface Mount A131835DKR-ND
3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131835CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131835CT-ND
Chip Resistor - Surface Mount A131835CT-ND
3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 3R9 5% ( CGS ) - SMW53R9JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 3R9 5% ( CGS )
SMW53R9JT
Fixed Resistors; SMW5 3R9 5% ( CGS ) SMW53R9JT
Fixed Resistors; SMW5 3R9 5% ( CGS )

Fixed Resistors; SMW5 3R9 5% ( CGS )

Supplier's Site
SMD 5W 500V Resistor - 52-SMW53R9JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW53R9JT
SMD 5W 500V Resistor 52-SMW53R9JT
5W 3.9R 5% Wirewound Resistor, SMD, 500V Product overview: SMW53R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R9JT can be used for catalog matching and distributor lookup.

5W 3.9R 5% Wirewound Resistor, SMD, 500V Product overview: SMW53R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R9JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 54M0858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
54M0858
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 54M0858
Surface Mount Metal Film Resistor, SMW Series, 3.9 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 3.9 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 18R0488 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
18R0488
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 18R0488
Surface Mount Metal Film Resistor, SMW Series, 3.9 ohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SMW Series, 3.9 ohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131835TR-ND SMW53R9JT 52-SMW53R9JT 54M0858 18R0488
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW5 3R9 5% ( CGS ) SMD 5W 500V Resistor Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers