Fixed Resistors; SMW5 3R6 5% ( CGS )
3.6 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
3.6 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Res Wirewound 3.6 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW53R6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R6JT can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMW53R6JT | A131834CT-ND | 52-SMW53R6JT |
| Product Name | Fixed Resistors; SMW5 3R6 5% ( CGS ) | Chip Resistor - Surface Mount | SMD 3.6 Ohm 5W Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 |