TE Connectivity Fixed Resistors; SMW5 3R3 5% ( CGS ) SMW53R3JT

Description
Fixed Resistors; SMW5 3R3 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 3R3 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 3R3 5% ( CGS ) - SMW53R3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 3R3 5% ( CGS )
SMW53R3JT
Fixed Resistors; SMW5 3R3 5% ( CGS ) SMW53R3JT
Fixed Resistors; SMW5 3R3 5% ( CGS )

Fixed Resistors; SMW5 3R3 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103645TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103645TR-ND
Chip Resistor - Surface Mount A103645TR-ND
3.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103645CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103645CT-ND
Chip Resistor - Surface Mount A103645CT-ND
3.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103645DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103645DKR-ND
Chip Resistor - Surface Mount A103645DKR-ND
3.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMW53R3JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW53R3JT
SMD 5W 500V Resistor 52-SMW53R3JT
5W 3.3R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW53R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R3JT can be used for catalog matching and distributor lookup.

5W 3.3R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW53R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R3JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 18R0486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
18R0486
Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 18R0486
RES, 3R3, 0.1%, 5W, 5328, WIREWOUND; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 3R3, 0.1%, 5W, 5328, WIREWOUND; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9492
Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9492
RES, 3R3, 0.1%, 5W, 5328, WIREWOUND; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 3R3, 0.1%, 5W, 5328, WIREWOUND; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW53R3JT A103645TR-ND 52-SMW53R3JT 18R0486
Product Name Fixed Resistors; SMW5 3R3 5% ( CGS ) Chip Resistor - Surface Mount SMD 5W 500V Resistor Res, 3R3, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details