TE Connectivity Fixed Resistors; SMW5 3R0 5% ( CGS ) SMW53R0JT

Description
Fixed Resistors; SMW5 3R0 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 3R0 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 3R0 5% ( CGS ) - SMW53R0JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 3R0 5% ( CGS )
SMW53R0JT
Fixed Resistors; SMW5 3R0 5% ( CGS ) SMW53R0JT
Fixed Resistors; SMW5 3R0 5% ( CGS )

Fixed Resistors; SMW5 3R0 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A131833TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131833TR-ND
Chip Resistor - Surface Mount A131833TR-ND
3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131833DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131833DKR-ND
Chip Resistor - Surface Mount A131833DKR-ND
3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131833CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131833CT-ND
Chip Resistor - Surface Mount A131833CT-ND
3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 3 Ohm 5W Resistor - 52-SMW53R0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 Ohm 5W Resistor
52-SMW53R0JT
SMD 3 Ohm 5W Resistor 52-SMW53R0JT
Res Wirewound 3 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW53R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R0JT can be used for catalog matching and distributor lookup.

Res Wirewound 3 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW53R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW53R0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 16R7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
16R7300
Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 16R7300
RES, 3R, 0.1%, 5W, 5328, WIREWOUND; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 3R, 0.1%, 5W, 5328, WIREWOUND; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9491
Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9491
RES, 3R, 0.1%, 5W, 5328, WIREWOUND; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 3R, 0.1%, 5W, 5328, WIREWOUND; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW53R0JT A131833TR-ND 52-SMW53R0JT 16R7300
Product Name Fixed Resistors; SMW5 3R0 5% ( CGS ) Chip Resistor - Surface Mount SMD 3 Ohm 5W Resistor Res, 3R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details