5W 36R Wirewound Resistor, 5% Tol, 500V, Surface Mount Product overview: SMW536RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW536RJT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW5 36R 5% ( CGS )
36 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
36 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
36 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
RES SMD 36 OHM 5% 5W 5329
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-SMW536RJT | SMW536RJT | A131832TR-ND | SMW536RJT |
| Product Name | SMD 5W 500V Resistor | Fixed Resistors; SMW5 36R 5% ( CGS ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 36 ohms | 36 ohms | 36 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |