TE Connectivity Fixed Resistors; SMW5 33R 5% ( CGS ) SMW533RJT

Description
Fixed Resistors; SMW5 33R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 33R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 33R 5% ( CGS ) - SMW533RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 33R 5% ( CGS )
SMW533RJT
Fixed Resistors; SMW5 33R 5% ( CGS ) SMW533RJT
Fixed Resistors; SMW5 33R 5% ( CGS )

Fixed Resistors; SMW5 33R 5% ( CGS )

Supplier's Site
SMD 5W 33ohm Resistor - 52-SMW533RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 33ohm Resistor
52-SMW533RJT
SMD 5W 33ohm Resistor 52-SMW533RJT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 33ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW533RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW533RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 33ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW533RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW533RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A121564DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121564DKR-ND
Chip Resistor - Surface Mount A121564DKR-ND
33 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121564CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121564CT-ND
Chip Resistor - Surface Mount A121564CT-ND
33 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121564TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121564TR-ND
Chip Resistor - Surface Mount A121564TR-ND
33 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 54M0859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
54M0859
Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 54M0859
Surface Mount Metal Film Resistor, SMW Series, 33 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 33 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 19R4873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
19R4873
Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 19R4873
RES, 33R, 0.1%, 5W, 5328, WIREWOUND; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 33R, 0.1%, 5W, 5328, WIREWOUND; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9493
Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9493
RES, 33R, 0.1%, 5W, 5328, WIREWOUND; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 33R, 0.1%, 5W, 5328, WIREWOUND; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW533RJT 52-SMW533RJT A121564DKR-ND 54M0859 19R4873
Product Name Fixed Resistors; SMW5 33R 5% ( CGS ) SMD 5W 33ohm Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity Res, 33R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound MetalFilm Wirewound
Resistance Range 33 ohms 33 ohms 33 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details