TE Connectivity Fixed Resistors; SMW5 2R7 5% ( CGS ) SMW52R7JT

Description
Fixed Resistors; SMW5 2R7 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 2R7 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 2R7 5% ( CGS ) - SMW52R7JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 2R7 5% ( CGS )
SMW52R7JT
Fixed Resistors; SMW5 2R7 5% ( CGS ) SMW52R7JT
Fixed Resistors; SMW5 2R7 5% ( CGS )

Fixed Resistors; SMW5 2R7 5% ( CGS )

Supplier's Site
SMD 5W 2.7ohm Resistor - 52-SMW52R7JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 2.7ohm Resistor
52-SMW52R7JT
SMD 5W 2.7ohm Resistor 52-SMW52R7JT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 2.7ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW52R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 2.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 2.7ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW52R7JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 2.7ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW52R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 2.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 2.7ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW52R7JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131829TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131829TR-ND
Chip Resistor - Surface Mount A131829TR-ND
2.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131829DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131829DKR-ND
Chip Resistor - Surface Mount A131829DKR-ND
2.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131829CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131829CT-ND
Chip Resistor - Surface Mount A131829CT-ND
2.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW52R7JT 52-SMW52R7JT A131829TR-ND
Product Name Fixed Resistors; SMW5 2R7 5% ( CGS ) SMD 5W 2.7ohm Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 2.7 ohms 2.7 ohms
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers