TE Connectivity Fixed Resistors; SMW5 2R2 5% ( CGS ) SMW52R2JT

Description
Fixed Resistors; SMW5 2R2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 2R2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 2R2 5% ( CGS ) - SMW52R2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 2R2 5% ( CGS )
SMW52R2JT
Fixed Resistors; SMW5 2R2 5% ( CGS ) SMW52R2JT
Fixed Resistors; SMW5 2R2 5% ( CGS )

Fixed Resistors; SMW5 2R2 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A121563DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121563DKR-ND
Chip Resistor - Surface Mount A121563DKR-ND
2.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121563CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121563CT-ND
Chip Resistor - Surface Mount A121563CT-ND
2.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121563TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121563TR-ND
Chip Resistor - Surface Mount A121563TR-ND
2.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W 2.2ohm Resistor - 52-SMW52R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 2.2ohm Resistor
52-SMW52R2JT
SMD 5W 2.2ohm Resistor 52-SMW52R2JT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 2.2ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW52R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 2.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW52R2JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 2.2ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW52R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 2.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW52R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6641587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6641587
Surface Mount Resistors 6641587
TE Connectivity SMW52R2JT

TE Connectivity SMW52R2JT

Supplier's Site
Surface Mount Resistors - 1680990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680990
Surface Mount Resistors 1680990
TE Connectivity SMW52R2JT

TE Connectivity SMW52R2JT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number SMW52R2JT A121563DKR-ND 52-SMW52R2JT 6641587
Product Name Fixed Resistors; SMW5 2R2 5% ( CGS ) Chip Resistor - Surface Mount SMD 5W 2.2ohm Resistor Surface Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD); 5329 (13573m)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details