2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW5 2R0 5% ( CGS )
Res Wirewound 2 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW52R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW52R0JT can be used for catalog matching and distributor lookup.
Surface Mount Metal Film Resistor, SM Series, 2 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
RES SMD 2 OHM 5% 5W 5329
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131827DKR-ND | SMW52R0JT | 52-SMW52R0JT | 95W8613 | SMW52R0JT |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SMW5 2R0 5% ( CGS ) | SMD 2 Ohm 5W Resistor | Surface Mount Metal Film Resistor, Sm Series, 2 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | MetalFilm | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | 5329 (13573 Metric), J-Lead | ||
| Resistance Range | 2 ohms | 2 ohms |