270 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
270 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
270 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW5 270R 5% ( CGS )
270ohm 5W Wirewound SMD Resistor, 5% Tol, 500V Product overview: SMW5270RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270ohm, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270ohm, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5270RJT can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131826CT-ND | SMW5270RJT | 52-SMW5270RJT |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SMW5 270R 5% ( CGS ) | SMD 270ohm 5W 500V Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | WIRE WOUND | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | ||
| Resistance Range | 270 ohms | 270 ohms |