TE Connectivity SMD 5W 500V Resistor SMW524RJT

Description
5W 24R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW524RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW524RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 24R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW524RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW524RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMW524RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW524RJT
SMD 5W 500V Resistor 52-SMW524RJT
5W 24R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW524RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW524RJT can be used for catalog matching and distributor lookup.

5W 24R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW524RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW524RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131725CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131725CT-ND
Chip Resistor - Surface Mount A131725CT-ND
24 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

24 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131725TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131725TR-ND
Chip Resistor - Surface Mount A131725TR-ND
24 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

24 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131725DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131725DKR-ND
Chip Resistor - Surface Mount A131725DKR-ND
24 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

24 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 24R 5% ( CGS ) - SMW524RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 24R 5% ( CGS )
SMW524RJT
Fixed Resistors; SMW5 24R 5% ( CGS ) SMW524RJT
Fixed Resistors; SMW5 24R 5% ( CGS )

Fixed Resistors; SMW5 24R 5% ( CGS )

Supplier's Site
Surface Mount Metal Film Resistor, Sm Series, 24 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 24 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8617
Surface Mount Metal Film Resistor, Sm Series, 24 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8617
Surface Mount Metal Film Resistor, SM Series, 24 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 24 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMW524RJT A131725CT-ND SMW524RJT 95W8617
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Fixed Resistors; SMW5 24R 5% ( CGS ) Surface Mount Metal Film Resistor, Sm Series, 24 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Technology / Construction WIRE WOUND Wirewound MetalFilm
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data