TE Connectivity Chip Resistor - Surface Mount SMW5240RJT

Description
240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131825DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131825DKR-ND
Chip Resistor - Surface Mount A131825DKR-ND
240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131825CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131825CT-ND
Chip Resistor - Surface Mount A131825CT-ND
240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131825TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131825TR-ND
Chip Resistor - Surface Mount A131825TR-ND
240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

240 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 240R 5% ( CGS ) - SMW5240RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 240R 5% ( CGS )
SMW5240RJT
Fixed Resistors; SMW5 240R 5% ( CGS ) SMW5240RJT
Fixed Resistors; SMW5 240R 5% ( CGS )

Fixed Resistors; SMW5 240R 5% ( CGS )

Supplier's Site
SMD 5W Resistor - 52-SMW5240RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMW5240RJT
SMD 5W Resistor 52-SMW5240RJT
240R 5W Wirewound Resistor, Surface Mount, 5% Tolerance Product overview: SMW5240RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5240RJT can be used for catalog matching and distributor lookup.

240R 5W Wirewound Resistor, Surface Mount, 5% Tolerance Product overview: SMW5240RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5240RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 240 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 240 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8618
Surface Mount Metal Film Resistor, Sm Series, 240 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8618
Surface Mount Metal Film Resistor, SM Series, 240 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 240 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131825DKR-ND SMW5240RJT 52-SMW5240RJT 95W8618
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW5 240R 5% ( CGS ) SMD 5W Resistor Surface Mount Metal Film Resistor, Sm Series, 240 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details