TE Connectivity Wirewound Resistors - SMD SMW5 220R 5% SMW5220RJT

Description
Wirewound Resistors - SMD SMW5 220R 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW5 220R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW5 220R 5% - SMW5220RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW5 220R 5%
SMW5220RJT
Wirewound Resistors - SMD SMW5 220R 5% SMW5220RJT
Wirewound Resistors - SMD SMW5 220R 5%

Wirewound Resistors - SMD SMW5 220R 5%

Supplier's Site
SMD 220 Ohm 5W Resistor - 52-SMW5220RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 5W Resistor
52-SMW5220RJT
SMD 220 Ohm 5W Resistor 52-SMW5220RJT
220 Ohm 5W Wirewound Resistor, SMD, 5% Tolerance Product overview: SMW5220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5220RJT can be used for catalog matching and distributor lookup.

220 Ohm 5W Wirewound Resistor, SMD, 5% Tolerance Product overview: SMW5220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5220RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131824TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131824TR-ND
Chip Resistor - Surface Mount A131824TR-ND
220 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131824CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131824CT-ND
Chip Resistor - Surface Mount A131824CT-ND
220 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131824DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131824DKR-ND
Chip Resistor - Surface Mount A131824DKR-ND
220 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 220 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 54M0854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 220 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
54M0854
Surface Mount Metal Film Resistor, Smw Series, 220 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 54M0854
Surface Mount Metal Film Resistor, SMW Series, 220 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 220 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site
Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 19R9255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
19R9255
Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 19R9255
RES, 220R, 0.1%, 5W, 5328, WIREWOUND; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 220R, 0.1%, 5W, 5328, WIREWOUND; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9490
Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9490
RES, 220R, 0.1%, 5W, 5328, WIREWOUND; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 220R, 0.1%, 5W, 5328, WIREWOUND; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW5220RJT 52-SMW5220RJT A131824TR-ND 54M0854 19R9255
Product Name Wirewound Resistors - SMD SMW5 220R 5% SMD 220 Ohm 5W Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 220 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity Res, 220R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wirewound MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 220 ohms 220 ohms 220 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers