TE Connectivity Chip Resistor - Surface Mount SMW520RJT

Description
20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131724CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131724CT-ND
Chip Resistor - Surface Mount A131724CT-ND
20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131724TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131724TR-ND
Chip Resistor - Surface Mount A131724TR-ND
20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131724DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131724DKR-ND
Chip Resistor - Surface Mount A131724DKR-ND
20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 8077446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077446
Surface Mount Resistors 8077446
TE Connectivity SMW520RJT

TE Connectivity SMW520RJT

Supplier's Site
Surface Mount Resistors - 8077446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077446P
Surface Mount Resistors 8077446P
TE Connectivity SMW520RJT

TE Connectivity SMW520RJT

Supplier's Site
Surface Mount Resistors - 1645593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645593
Surface Mount Resistors 1645593
TE Connectivity SMW520RJT

TE Connectivity SMW520RJT

Supplier's Site
Fixed Resistors; SMW5 20R 5% ( CGS ) - SMW520RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 20R 5% ( CGS )
SMW520RJT
Fixed Resistors; SMW5 20R 5% ( CGS ) SMW520RJT
Fixed Resistors; SMW5 20R 5% ( CGS )

Fixed Resistors; SMW5 20R 5% ( CGS )

Supplier's Site
SMD 5W 20 Ohm Resistor - 52-SMW520RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 20 Ohm Resistor
52-SMW520RJT
SMD 5W 20 Ohm Resistor 52-SMW520RJT
Wirewound Resistor, 5W, 20 Ohm, 5%, Surface Mount Product overview: SMW520RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 20 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 20 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW520RJT can be used for catalog matching and distributor lookup.

Wirewound Resistor, 5W, 20 Ohm, 5%, Surface Mount Product overview: SMW520RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 20 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 20 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW520RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 20 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8615 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 20 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8615
Surface Mount Metal Film Resistor, Sm Series, 20 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8615
Surface Mount Metal Film Resistor, SM Series, 20 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 20 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site
Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 18R9137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
18R9137
Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 18R9137
RES, 20R, 0.1%, 5W, 5328, WIREWOUND; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 20R, 0.1%, 5W, 5328, WIREWOUND; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9488
Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9488
RES, 20R, 0.1%, 5W, 5328, WIREWOUND; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 20R, 0.1%, 5W, 5328, WIREWOUND; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131724CT-ND 8077446 8077446P SMW520RJT 52-SMW520RJT 95W8615 18R9137
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Fixed Resistors; SMW5 20R 5% ( CGS ) SMD 5W 20 Ohm Resistor Surface Mount Metal Film Resistor, Sm Series, 20 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity Res, 20R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound; Wirewound WIRE WOUND MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD); 5329 (13573m) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) 5328 [13573 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details