Wirewound Resistors - SMD SMW5 1R6 5% Product overview: SMW51R6JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW51R6JT can be used for catalog matching and distributor lookup.
1.6 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
1.6 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW5 1R6 5% ( CGS )
Surface Mount Metal Film Resistor, SM Series, 1.6 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
Surface Mount Metal Film Resistor, SM Series, 1.6 ohm, 5 W, - 5%, 500 V, SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW51R6JT | A131821CT-ND | SMW51R6JT | 95W8606 | 18R0480 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Fixed Resistors; SMW5 1R6 5% ( CGS ) | Surface Mount Metal Film Resistor, Sm Series, 1.6 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity | Surface Mount Metal Film Resistor, Sm Series, 1.6 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | MetalFilm | MetalFilm | |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |