TE Connectivity Chip Resistor - Surface Mount SMW51R3JT

Description
1.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138831TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138831TR-ND
Chip Resistor - Surface Mount A138831TR-ND
1.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 1R3 5% ( CGS ) - SMW51R3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 1R3 5% ( CGS )
SMW51R3JT
Fixed Resistors; SMW5 1R3 5% ( CGS ) SMW51R3JT
Fixed Resistors; SMW5 1R3 5% ( CGS )

Fixed Resistors; SMW5 1R3 5% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138831TR-ND SMW51R3JT
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW5 1R3 5% ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details