TE Connectivity Fixed Resistors; SMW5 1R1 5% ( CGS ) SMW51R1JT

Description
Fixed Resistors; SMW5 1R1 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 1R1 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 1R1 5% ( CGS ) - SMW51R1JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 1R1 5% ( CGS )
SMW51R1JT
Fixed Resistors; SMW5 1R1 5% ( CGS ) SMW51R1JT
Fixed Resistors; SMW5 1R1 5% ( CGS )

Fixed Resistors; SMW5 1R1 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A131819CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131819CT-ND
Chip Resistor - Surface Mount A131819CT-ND
1.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131819TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131819TR-ND
Chip Resistor - Surface Mount A131819TR-ND
1.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131819DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131819DKR-ND
Chip Resistor - Surface Mount A131819DKR-ND
1.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.1 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 1.1 Ohm 5W Resistor - 52-SMW51R1JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1 Ohm 5W Resistor
52-SMW51R1JT
SMD 1.1 Ohm 5W Resistor 52-SMW51R1JT
Res Wirewound 1.1 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW51R1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW51R1JT can be used for catalog matching and distributor lookup.

Res Wirewound 1.1 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW51R1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW51R1JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SMW51R1JT A131819CT-ND 52-SMW51R1JT
Product Name Fixed Resistors; SMW5 1R1 5% ( CGS ) Chip Resistor - Surface Mount SMD 1.1 Ohm 5W Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers