SMW5180RJT -- SMW5 180R 5% CGS - TE CONNECTIVITY
TE Connectivity
Smw5 180R 5% Cgs - Te Connectivity
SMW5180RJT
Suppliers
Smw5 180R 5% Cgs - Te Connectivity
35AC3967
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3967 |
|
Product Name
|
Smw5 180R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details