180 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
180 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
180 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
180R 5W Wirewound Resistor, 5% Tol, 500V, Surface Mount Product overview: SMW5180RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5180RJT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW5 180R 5% ( CGS )
RES, 180R, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:180ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 180 OHM 5% 5W 5329
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A131722CT-ND | 52-SMW5180RJT | SMW5180RJT | 01AH1560 | SMW5180RJT |
| Product Name | Chip Resistor - Surface Mount | SMD 5W 500V Resistor | Fixed Resistors; SMW5 180R 5% ( CGS ) | Res, 180R, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | 5328 [13573 Metric] | |||
| Resistance Range | 180 ohms | 180 ohms | 180 ohms | 180 ohms |