5W 16R Wirewound Resistor, 5% Tol, 500V, Surface Mount Product overview: SMW516RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW516RJT can be used for catalog matching and distributor lookup.
16 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
16 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
16 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Win Source Part Number: 1081216-SMW516RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMW, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 16 Ohms
Package / Case: 5329 (13573 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm)
Alternative Parts (Cross-Reference): SMW515RJT; SMW315RJT; MCRE0000965-1879233-
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A131721TR,SMW516RJT-
Base Product Number: SMW5
Fixed Resistors; SMW5 16R 5% ( CGS )
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW516RJT | A131721DKR-ND | 1081216-SMW516RJT | SMW516RJT |
| Product Name | SMD 5W 500V Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Fixed Resistors; SMW5 16R 5% ( CGS ) |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 16 ohms | 16 ohms | 16 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |