Fixed Resistors; SMW5 160R 5% ( CGS )
5W 160R 5% Wirewound SMD Power Resistor Product overview: SMW5160RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5160RJT can be used for catalog matching and distributor lookup.
160 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
160 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
160 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Surface Mount Metal Film Resistor, SM Series, 160 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW5160RJT | 52-SMW5160RJT | A131720DKR-ND | 95W8612 |
| Product Name | Fixed Resistors; SMW5 160R 5% ( CGS ) | SMD 5W Resistor | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Sm Series, 160 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | WIRE WOUND | Wirewound | MetalFilm | |
| Resistance Range | 160 ohms | 160 ohms | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |