TE Connectivity Fixed Resistors; SMW5 10R 5% ( CGS ) SMW510RJT

Description
Fixed Resistors; SMW5 10R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 10R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 10R 5% ( CGS ) - SMW510RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 10R 5% ( CGS )
SMW510RJT
Fixed Resistors; SMW5 10R 5% ( CGS ) SMW510RJT
Fixed Resistors; SMW5 10R 5% ( CGS )

Fixed Resistors; SMW5 10R 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103639DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103639DKR-ND
Chip Resistor - Surface Mount A103639DKR-ND
10 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103639CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103639CT-ND
Chip Resistor - Surface Mount A103639CT-ND
10 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103639TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103639TR-ND
Chip Resistor - Surface Mount A103639TR-ND
10 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 1640533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640533
Surface Mount Resistors 1640533
TE Connectivity SMW510RJT

TE Connectivity SMW510RJT

Supplier's Site
SMD 5W 500V Resistor - 52-SMW510RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW510RJT
SMD 5W 500V Resistor 52-SMW510RJT
5W 10R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW510RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW510RJT can be used for catalog matching and distributor lookup.

5W 10R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW510RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW510RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, Wirewound, 5W, 500V, 5328; Resistance Cgs Te Connectivity - 76AH1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, Wirewound, 5W, 500V, 5328; Resistance Cgs Te Connectivity
76AH1711
Res, 10R, Wirewound, 5W, 500V, 5328; Resistance Cgs Te Connectivity 76AH1711
RES, 10R, WIREWOUND, 5W, 500V, 5328; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 10R, WIREWOUND, 5W, 500V, 5328; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 10R, 5%, 5328; Resistor Case Style Cgs Te Connectivity - 54M0844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10R, 5%, 5328; Resistor Case Style Cgs Te Connectivity
54M0844
Resistor, Wirewound, 10R, 5%, 5328; Resistor Case Style Cgs Te Connectivity 54M0844
RESISTOR, WIREWOUND, 10R, 5%, 5328; Resistor Case Style:5328 [13573 Metric]; Resistance:10ohm; Product Range:SMW Series; Voltage Rating:500V; Resistor Element Type:Wirewound; Power Rating:5W; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10R, 5%, 5328; Resistor Case Style:5328 [13573 Metric]; Resistance:10ohm; Product Range:SMW Series; Voltage Rating:500V; Resistor Element Type:Wirewound; Power Rating:5W; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMW510RJT A103639DKR-ND 1640533 52-SMW510RJT 76AH1711 54M0844
Product Name Fixed Resistors; SMW5 10R 5% ( CGS ) Chip Resistor - Surface Mount Surface Mount Resistors SMD 5W 500V Resistor Res, 10R, Wirewound, 5W, 500V, 5328; Resistance Cgs Te Connectivity Resistor, Wirewound, 10R, 5%, 5328; Resistor Case Style Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD); 5329 (13573m) 5328 [13573 Metric] 5328 [13573 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details